STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VNQ7050AJ-E

Description
Win Source Part Number: 1353429-VNQ7050AJ-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Features: Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VNQ7050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 21A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: Parallel Voltage - Load: 4V ~ 28V Rds On (Typ): 50mOhm Switch Type: General Purpose
Request a Quote Datasheet
Description
Win Source Part Number: 1353429-VNQ7050AJ-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Features: Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VNQ7050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 21A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: Parallel Voltage - Load: 4V ~ 28V Rds On (Typ): 50mOhm Switch Type: General Purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1353429-VNQ7050AJ-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1353429-VNQ7050AJ-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1353429-VNQ7050AJ-E
Win Source Part Number: 1353429-VNQ7050AJ-E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Features: Status Flag Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width) Supplier Device Package: PowerSSO-16 Base Product Number: VNQ7050 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 21A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Interface: Parallel Voltage - Load: 4V ~ 28V Rds On (Typ): 50mOhm Switch Type: General Purpose

Win Source Part Number: 1353429-VNQ7050AJ-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Features: Status Flag
Package / Case: 16-PowerLFSOP (0.154", 3.90mm Width)
Supplier Device Package: PowerSSO-16
Base Product Number: VNQ7050
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 21A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 4
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Interface: Parallel
Voltage - Load: 4V ~ 28V
Rds On (Typ): 50mOhm
Switch Type: General Purpose

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1353429-VNQ7050AJ-E
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT16212DL,512 - 771237-CBT16212DL,512 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - DG303A/BDA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type CERPACK14
View Details