STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SA-E VNQ6004SA-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117479-VNQ6004SA-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 25A, 55A Voltage - Load: 5 V to 28 V Rds On (Typ): 10 mOhm, 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117479-VNQ6004SA-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 25A, 55A Voltage - Load: 5 V to 28 V Rds On (Typ): 10 mOhm, 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SA-E
VNQ6004SA-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SA-E VNQ6004SA-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117479-VNQ6004SA-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 25A, 55A Voltage - Load: 5 V to 28 V Rds On (Typ): 10 mOhm, 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117479-VNQ6004SA-E
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 25A, 55A
Voltage - Load: 5 V to 28 V
Rds On (Typ): 10 mOhm, 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-36
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNQ6004SA-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNQ6004SA-E
PMIC - Power Distribution Switches, Load Drivers VNQ6004SA-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNQ6004SA-E VNQ6004SA-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNQ6004SA-E PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details