TE Connectivity Tb, Power Distribution, 1P, Screw; Rated Current Entrelec Te Connectivity 1SNL340010R0000

Description
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, Screw; Rated Current Entrelec Te Connectivity - 72AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, Screw; Rated Current Entrelec Te Connectivity
72AC3590
Tb, Power Distribution, 1P, Screw; Rated Current Entrelec Te Connectivity 72AC3590
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site
Tb, Power Distribution, 1Pole; Rated Current Entrelec Te Connectivity - 99AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole; Rated Current Entrelec Te Connectivity
99AC9976
Tb, Power Distribution, 1Pole; Rated Current Entrelec Te Connectivity 99AC9976
TB, POWER DISTRIBUTION, 1POLE; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:11; Load SideRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE; Rated Current:400A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:11; Load SideRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 72AC3590
Product Name Tb, Power Distribution, 1P, Screw; Rated Current Entrelec Te Connectivity
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details