STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04 VNP49N04

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279645-VNP49N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 20 mOhm (Maximum) Family Name: VNP49N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNP49N04-E; Introduction Date: July 05, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279645-VNP49N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 20 mOhm (Maximum) Family Name: VNP49N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNP49N04-E; Introduction Date: July 05, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04
VNP49N04
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04 VNP49N04
Manufacturer: STMicroelectronics Win Source Part Number: 1279645-VNP49N04 Series: OMNIFET, VIPower Packaging: Tube Features: Status Flag Package: TO-220-3 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 35V (Maximum) Rds On (Typ): 20 mOhm (Maximum) Family Name: VNP49N04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: TO-220AB Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VNP49N04-E; Introduction Date: July 05, 1996 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279645-VNP49N04
Series: OMNIFET, VIPower
Packaging: Tube
Features: Status Flag
Package: TO-220-3
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 35V (Maximum)
Rds On (Typ): 20 mOhm (Maximum)
Family Name: VNP49N04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VNP49N04-E;
Introduction Date: July 05, 1996
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNP49N04 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNP49N04
PMIC - Power Distribution Switches, Load Drivers VNP49N04
IC PWR DRIVER N-CHAN 1:1 TO220AB

IC PWR DRIVER N-CHAN 1:1 TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNP49N04 VNP49N04
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNP49N04 PMIC - Power Distribution Switches, Load Drivers
Voltage 35V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details