STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-E VND7NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117443-VND7NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117443-VND7NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-E
VND7NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-E VND7NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117443-VND7NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 36V (Max) Rds On (Typ): 60 mOhm (Max) Family Name: VND7NV04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DPAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG; Introduction Date: April 28, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2021 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117443-VND7NV04-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 36V (Max)
Rds On (Typ): 60 mOhm (Max)
Family Name: VND7NV04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DPAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCV8408DTRKG; NCV8406BDTRKG; NCV8406ADTRKG; NCV8403ADTRKG;
Introduction Date: April 28, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND7NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND7NV04-E
PMIC - Power Distribution Switches, Load Drivers VND7NV04-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND7NV04-E VND7NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND7NV04-E PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details