The VND7N04-E is a monolithic fully autoprotected N-channel power MOSFET in a DPAK package, designed for DC to 50 kHz switching applications. It integrates overvoltage clamping (42 V), linear current limiting (up to 11 A), thermal shutdown (150 °C cutoff, 135 °C restart), and fault feedback via the input pin. The device has a maximum on-resistance of 0.56 Ω at 5 V gate drive and 125 °C junction temperature, and operates with a junction temperature range up to 150 °C. Thermal resistance is 3.75 °C/W junction-to-case. It meets ESD protection standards per the Human Body Model (2000 V) and is compatible with TTL logic inputs.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VND7N04-E |
| Product Name | MOSFET |