STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E VND5T035LAKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799143-VND5T035LAKTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 36 V Rds On (Typ): 35 mOhm Family Name: VND5T035LAK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799143-VND5T035LAKTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 36 V Rds On (Typ): 35 mOhm Family Name: VND5T035LAK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E - VND5T035LAKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E
VND5T035LAKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E VND5T035LAKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799143-VND5T035LAKTR -E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4 V ~ 36 V Rds On (Typ): 35 mOhm Family Name: VND5T035LAK Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-24 Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799143-VND5T035LAKTR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-BSOP (0.295", 7.50mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4 V ~ 36 V
Rds On (Typ): 35 mOhm
Family Name: VND5T035LAK
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-24
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5T035LAKTR-E
PMIC - Power Distribution Switches, Load Drivers VND5T035LAKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5T035LAKTR-E VND5T035LAKTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5T035LAKTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details