STMicroelectronics, Inc. Power Switch ICs VND5160JTR-E

Description
2-Ch High-Side Driver Auto PowerSSO12EP
Request a Quote Datasheet
Description
2-Ch High-Side Driver Auto PowerSSO12EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 8805541P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805541P
Power Switch ICs 8805541P
2-Ch High-Side Driver Auto PowerSSO12EP

2-Ch High-Side Driver Auto PowerSSO12EP

Supplier's Site
Power Switch ICs - 1655311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1655311
Power Switch ICs 1655311
2-Ch High-Side Driver Auto PowerSSO12EP

2-Ch High-Side Driver Auto PowerSSO12EP

Supplier's Site
Power Switch ICs - 8805541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805541
Power Switch ICs 8805541
2-Ch High-Side Driver Auto PowerSSO12EP

2-Ch High-Side Driver Auto PowerSSO12EP

Supplier's Site
Driver, High Side, 5A, Soic; Supply Voltage Min Stmicroelectronics - 18AC8015 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 5A, Soic; Supply Voltage Min Stmicroelectronics
18AC8015
Driver, High Side, 5A, Soic; Supply Voltage Min Stmicroelectronics 18AC8015
DRIVER, HIGH SIDE, 5A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 5A, SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 8805541P 8805541 18AC8015
Product Name Power Switch ICs Power Switch ICs Driver, High Side, 5A, Soic; Supply Voltage Min Stmicroelectronics
Device Type Line / Bus Driver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
 - 74AC241SC - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers