STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E VNB35NV04TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036430-VNB35NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 36V (Max) Rds On (Typ): 13 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036430-VNB35NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 36V (Max) Rds On (Typ): 13 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VNB35NV04TR-E is a monolithic power MOSFET in the VNB35NV04-E series, housed in a D2PAK package, designed for DC to 25kHz applications as a replacement for standard power MOSFETs. It features built-in thermal shutdown, linear current limitation to 30A, and an overvoltage clamp for protection in harsh environments. The device provides diagnostic feedback through the input pin and has an on-resistance of 10 mΩ. It supports direct gate access for analog driving and includes ESD protection. The package dimensions conform to D2PAK mechanical specifications.

Datasheet Summary
Powered by GS/AI

The VNB35NV04TR-E is a monolithic power MOSFET in the VNB35NV04-E series, housed in a D2PAK package, designed for DC to 25kHz applications as a replacement for standard power MOSFETs. It features built-in thermal shutdown, linear current limitation to 30A, and an overvoltage clamp for protection in harsh environments. The device provides diagnostic feedback through the input pin and has an on-resistance of 10 mΩ. It supports direct gate access for analog driving and includes ESD protection. The package dimensions conform to D2PAK mechanical specifications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E - 036430-VNB35NV04TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E
036430-VNB35NV04TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E 036430-VNB35NV04TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036430-VNB35NV04TR-E Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 36V (Max) Rds On (Typ): 13 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036430-VNB35NV04TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 36V (Max)
Rds On (Typ): 13 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 036430-VNB35NV04TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04TR-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-1657-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
MOSFETs - 1694123P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
60V 0.3A MOSFET Transistor - 289-2N7002DW L6327 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
3 suppliers