STMicroelectronics, Inc. Power Switch ICs VN750PSTR-E

Description
High-Side Driver 6A Automotive SOIC8
Request a Quote Datasheet
Description
High-Side Driver 6A Automotive SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 1785195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1785195
Power Switch ICs 1785195
High-Side Driver 6A Automotive SOIC8

High-Side Driver 6A Automotive SOIC8

Supplier's Site
Power Switch ICs - 8805538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805538
Power Switch ICs 8805538
High-Side Driver 6A Automotive SOIC8

High-Side Driver 6A Automotive SOIC8

Supplier's Site
Power Switch ICs - 8805538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805538P
Power Switch ICs 8805538P
High-Side Driver 6A Automotive SOIC8

High-Side Driver 6A Automotive SOIC8

Supplier's Site
Driver, High Side, 6A, Soic-8; Supply Voltage Min Stmicroelectronics - 18AC8031 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 6A, Soic-8; Supply Voltage Min Stmicroelectronics
18AC8031
Driver, High Side, 6A, Soic-8; Supply Voltage Min Stmicroelectronics 18AC8031
DRIVER, HIGH SIDE, 6A, SOIC-8; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:6A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

DRIVER, HIGH SIDE, 6A, SOIC-8; Supply Voltage Min:5.5V; Supply Voltage Max:36V; No. of Outputs:2Outputs; Output Voltage:-; Output Current:6A; Driver Case Style:SOIC; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1785195 8805538P 18AC8031
Product Name Power Switch ICs Power Switch ICs Driver, High Side, 6A, Soic-8; Supply Voltage Min Stmicroelectronics
Device Type Line / Bus Driver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Power Switch ICs - 2139022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details