STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR-E VN7040AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902693-VN7040AJTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VN7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14297-1, -497-14297-2, 497-14297-6, 497-14297-2, 497-14297-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902693-VN7040AJTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VN7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14297-1, -497-14297-2, 497-14297-6, 497-14297-2, 497-14297-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR-E
VN7040AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR-E VN7040AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902693-VN7040AJTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 16-PowerLFSOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: VN7040 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-16 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14297-1, -497-14297-2, 497-14297-6, 497-14297-2, 497-14297-1

Manufacturer: STMicroelectronics
Win Source Part Number: 902693-VN7040AJTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 16-PowerLFSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Family Name: VN7040
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-16
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14297-1, -497-14297-2, 497-14297-6, 497-14297-2, 497-14297-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN7040AJTR-E
PMIC - Power Distribution Switches, Load Drivers VN7040AJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO16

IC PWR DRVR N-CHAN 1:1 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN7040AJTR-E VN7040AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN7040AJTR-E PMIC - Power Distribution Switches, Load Drivers
Current 24.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details