STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VN7007AHTR

Description
Win Source Part Number: 1103962-VN7007AHTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; ADM660ARUZ; VN5E016AHTR-E; VN7004CLHTR; VN7004CHTR; TPS40091PWR; TPS40090PWRVN7007AHT R.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16867-1,497-1686 7-2,497-16867-6 Base Product Number: VN7007
Request a Quote Datasheet
Description
Win Source Part Number: 1103962-VN7007AHTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; ADM660ARUZ; VN5E016AHTR-E; VN7004CLHTR; VN7004CHTR; TPS40091PWR; TPS40090PWRVN7007AHT R.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16867-1,497-1686 7-2,497-16867-6 Base Product Number: VN7007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1103962-VN7007AHTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1103962-VN7007AHTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1103962-VN7007AHTR
Win Source Part Number: 1103962-VN7007AHTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 100A Output Configuration: High Side Voltage - Load: 4V ~ 28V Rds On (Typ): 7mOhm Package / Case: OctaPAK (7 leads + Tab) Supplier Device Package: OctaPAK 7+1 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; ADM660ARUZ; VN5E016AHTR-E; VN7004CLHTR; VN7004CHTR; TPS40091PWR; TPS40090PWRVN7007AHT R.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16867-1,497-1686 7-2,497-16867-6 Base Product Number: VN7007

Win Source Part Number: 1103962-VN7007AHTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 100A
Output Configuration: High Side
Voltage - Load: 4V ~ 28V
Rds On (Typ): 7mOhm
Package / Case: OctaPAK (7 leads + Tab)
Supplier Device Package: OctaPAK 7+1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS1HB08BQPWPRQ1; ADM660ARUZ; VN5E016AHTR-E; VN7004CLHTR; VN7004CHTR; TPS40091PWR; TPS40090PWRVN7007AHTR.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16867-1,497-16867-2,497-16867-6
Base Product Number: VN7007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1103962-VN7007AHTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details