STMicroelectronics, Inc. Driver, High Side, 10A, Soic-8; Supply Voltage Min Stmicroelectronics VN5E160ASTR-E

Description
DRIVER, HIGH SIDE, 10A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:10A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 10A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:10A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 10A, Soic-8; Supply Voltage Min Stmicroelectronics - 18AC8028 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 10A, Soic-8; Supply Voltage Min Stmicroelectronics
18AC8028
Driver, High Side, 10A, Soic-8; Supply Voltage Min Stmicroelectronics 18AC8028
DRIVER, HIGH SIDE, 10A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:10A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 10A, SOIC-8; Supply Voltage Min:4.5V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:10A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8028
Product Name Driver, High Side, 10A, Soic-8; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details