STMicroelectronics, Inc. Driver, High Side, 16.5A, Soic12; Supply Voltage Min Stmicroelectronics VN5050AJTR-E

Description
DRIVER, HIGH SIDE, 16.5A, SOIC12; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:16.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DRIVER, HIGH SIDE, 16.5A, SOIC12; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:16.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, High Side, 16.5A, Soic12; Supply Voltage Min Stmicroelectronics - 18AC8030 - Newark, An Avnet Company
Chicago, IL, United States
Driver, High Side, 16.5A, Soic12; Supply Voltage Min Stmicroelectronics
18AC8030
Driver, High Side, 16.5A, Soic12; Supply Voltage Min Stmicroelectronics 18AC8030
DRIVER, HIGH SIDE, 16.5A, SOIC12; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:16.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

DRIVER, HIGH SIDE, 16.5A, SOIC12; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:16.5A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC8030
Product Name Driver, High Side, 16.5A, Soic12; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details