STMicroelectronics, Inc. Proximity Sensor ICs VL53L4CDV9DH/1

Description
Proximty Sensor
Request a Quote
Description
Proximty Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 215169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
215169
Proximity Sensor ICs 215169
Proximty Sensor

Proximty Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 215169
Product Name Proximity Sensor ICs
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1667LLTR-TCT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Voltage
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Diffuse scan - SOEG-RT-M18-PA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers