Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I ICE3A3065I

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183122-ICE3A3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A3065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP257YN-TL; LNK6664V; TOP258YN-TL; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183122-ICE3A3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A3065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP257YN-TL; LNK6664V; TOP258YN-TL; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - 1183122-ICE3A3065I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I
1183122-ICE3A3065I
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I 1183122-ICE3A3065I
Manufacturer: Infineon Technologies Win Source Part Number: 1183122-ICE3A3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3A3065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP257YN-TL; LNK6664V; TOP258YN-TL; Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183122-ICE3A3065I
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: TO-220-6 Formed Leads
Power (Watts): 128W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 21 V
Part Status: Obsolete(EOL)
Family Name: ICE3A3065
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-6
Alternative Parts (Cross-Reference): TOP257YN-TL; LNK6664V; TOP258YN-TL;
Introduction Date: October 15, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE3A3065I
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ICE3A3065I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A3065I
PMIC - AC DC Converters, Offline Switchers ICE3A3065I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE3A3065I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A3065I
AC DC Converters, Offline Switches ICE3A3065I
Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Converter Offline Flyback Topology 100kHz PG-TO220-6-46

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183122-ICE3A3065I ICE3A3065I ICE3A3065I ICE3A3065I
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220 TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details