Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 ICE3AS02

Description
Manufacturer: Infineon Technologies Win Source Part Number: 114116-ICE3AS02 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 114116-ICE3AS02 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE3AS02 is an off-line switch mode power supply (SMPS) current mode controller designed for efficient power management. It features an integrated 500V startup cell and operates with a fixed switching frequency of 100 kHz. The controller incorporates an Active Burst Mode, which allows it to achieve standby power consumption of less than 100 mW at no load, making it suitable for energy-sensitive applications. This device includes multiple protection features such as Auto Restart Mode for overtemperature, VCC overvoltage, output open loop, overload, and VCC undervoltage conditions, enhancing system robustness and safety. The adjustable blanking window allows for improved reliability during high load jumps. The ICE3AS02 requires a minimal number of external components, contributing to a more compact design. It is compliant with RoHS and features soft switching to reduce electromagnetic interference (EMI). Engineers considering this product should note its suitability for applications requiring efficient power conversion with stringent standby power requirements and robust protection mechanisms.

Datasheet Summary
Powered by GS/AI

The ICE3AS02 is an off-line switch mode power supply (SMPS) current mode controller designed for efficient power management. It features an integrated 500V startup cell and operates with a fixed switching frequency of 100 kHz. The controller incorporates an Active Burst Mode, which allows it to achieve standby power consumption of less than 100 mW at no load, making it suitable for energy-sensitive applications. This device includes multiple protection features such as Auto Restart Mode for overtemperature, VCC overvoltage, output open loop, overload, and VCC undervoltage conditions, enhancing system robustness and safety. The adjustable blanking window allows for improved reliability during high load jumps. The ICE3AS02 requires a minimal number of external components, contributing to a more compact design. It is compliant with RoHS and features soft switching to reduce electromagnetic interference (EMI). Engineers considering this product should note its suitability for applications requiring efficient power conversion with stringent standby power requirements and robust protection mechanisms.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02
114116-ICE3AS02
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 114116-ICE3AS02
Manufacturer: Infineon Technologies Win Source Part Number: 114116-ICE3AS02 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114116-ICE3AS02
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3AS02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3AS02
AC DC Converters, Offline Switches ICE3AS02
Converter Offline Flyback Topology 100kHz PG-DIP-8

Converter Offline Flyback Topology 100kHz PG-DIP-8

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3AS02
PMIC - AC DC Converters, Offline Switchers ICE3AS02
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 114116-ICE3AS02 ICE3AS02 ICE3AS02
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; PG-DIP-8 DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 23-PowerSMD Module, Gull Wing
Output Power 30 watts
View Details