ROHM Semiconductor GmbH PWM Control Type DC/DC Converter IC for AC/DC Driver BD7679G

Description
BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycles, application excels wide bandwidth and transient response. BD7679G includes various protective functions such as soft start function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external stop pin (COMP pin) is provided, so that switching stopping can be set by external signals. The function is available as overheating protection and over voltage protection of secondary output, so on. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycles, application excels wide bandwidth and transient response. BD7679G includes various protective functions such as soft start function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external stop pin (COMP pin) is provided, so that switching stopping can be set by external signals. The function is available as overheating protection and over voltage protection of secondary output, so on. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Willich, Germany
PWM Control Type DC/DC Converter IC for AC/DC Driver
BD7679G
PWM Control Type DC/DC Converter IC for AC/DC Driver BD7679G
BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycles, application excels wide bandwidth and transient response. BD7679G includes various protective functions such as soft start function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external stop pin (COMP pin) is provided, so that switching stopping can be set by external signals. The function is available as overheating protection and over voltage protection of secondary output, so on. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI. You can choose from a variety of power and topology evaluation boards.

BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycles, application excels wide bandwidth and transient response. BD7679G includes various protective functions such as soft start function, burst function, per-cycle over current limiter, VCC overvoltage protection and overload protection. An external stop pin (COMP pin) is provided, so that switching stopping can be set by external signals. The function is available as overheating protection and over voltage protection of secondary output, so on. The PWM switching frequency is fixed at 65 kHz. A frequency hopping function is included which contributes to low EMI.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD7679G
Product Name PWM Control Type DC/DC Converter IC for AC/DC Driver
Package Type Other; SSOP6
Unlock Full Specs
to access all available technical data

Similar Products

DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
DC-DC Converters - 1227200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details