Infineon Technologies AG AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs ICE5QSBG

Description
5th generation quasi-resonant flyback controller Infineon's 5th generation quasi-resonant flyback PWM controller offers high performance and comprehensive suite of protection to increase system robustness. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2-level selectable active burst mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Light electric vehicles (LEV) Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R055CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDB8275F | Gate driver ICs 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet
Description
5th generation quasi-resonant flyback controller Infineon's 5th generation quasi-resonant flyback PWM controller offers high performance and comprehensive suite of protection to increase system robustness. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2-level selectable active burst mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Light electric vehicles (LEV) Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R055CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDB8275F | Gate driver ICs 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE5QSBG - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs
ICE5QSBG
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs ICE5QSBG
5th generation quasi-resonant flyback controller Infineon's 5th generation quasi-resonant flyback PWM controller offers high performance and comprehensive suite of protection to increase system robustness. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with cascode configuration 2-level selectable active burst mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Light electric vehicles (LEV) Residential air conditioning: Smart (IoT) and efficient cooling Telecommunication infrastructure Designers who used this product also designed with 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R055CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1EDB8275F | Gate driver ICs 1EDN8550B | Gate driver ICs IDWD20G120C5 | CoolSiC™ Schottky Diodes IKW40N120CH7 | IGBT discretes IKQ75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IDW40G65C5 | CoolSiC™ Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD95R1K2P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3

5th generation quasi-resonant flyback controller

Infineon's 5th generation quasi-resonant flyback PWM controller offers high performance and comprehensive suite of protection to increase system robustness.


Summary of Features

  • Novel quasi-resonant switching scheme
  • Rapid and adjustable start-up with cascode configuration
  • 2-level selectable active burst mode level
  • Built-in digital soft-start
  • Cycle-by-cycle peak current limitation
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over-voltage and brown IN/OUT protection
  • VCC pin short to ground protection
  • OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • High efficiency with latest CoolMOS™ P7 family and quasi-resonant switching scheme
  • Auto-restart recovery scheme to minimize interruption to system operation
  • Extensive protection coverage to increase system robustness
  • Rapid start-up performance with cascode configuration

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • DIN rail power supplies
  • Energy Storage Systems
  • Light electric vehicles (LEV)
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 1EDN8550B |
    Gate driver ICs
  • IDWD20G120C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N120CH7 |
    IGBT discretes
  • IKQ75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IDW40G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R055CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 1EDB8275F |
    Gate driver ICs
  • 1EDN8550B |
    Gate driver ICs
  • IDWD20G120C5 |
    CoolSiC™ Schottky Diodes
  • IKW40N120CH7 |
    IGBT discretes
  • IKQ75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IDW40G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD95R1K2P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5QSBG
Product Name AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z - ICE2QR0665Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 40 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers