Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG NCP1000PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928773-NCP1000PG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology 100kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.5V ~ 10V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928773-NCP1000PG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology 100kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.5V ~ 10V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG - 928773-NCP1000PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG
928773-NCP1000PG
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG 928773-NCP1000PG
Manufacturer: ON Semiconductor Win Source Part Number: 928773-NCP1000PG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback, Forward Topology 100kHz 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 7.5V ~ 10V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928773-NCP1000PG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback, Forward Topology 100kHz 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 7.5V ~ 10V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - NCP1000PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
NCP1000PG
PMIC - AC DC Converters, Offline Switchers NCP1000PG
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 928773-NCP1000PG NCP1000PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details