Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY FAN302ULMY

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871465-FAN302ULMY Series: mWSaver™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 140kHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5V ~ 25V Family Name: FAN302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871465-FAN302ULMY Series: mWSaver™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 140kHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5V ~ 25V Family Name: FAN302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY - 871465-FAN302ULMY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY
871465-FAN302ULMY
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY 871465-FAN302ULMY
Manufacturer: ON Semiconductor Win Source Part Number: 871465-FAN302ULMY Series: mWSaver™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 140kHz 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 5V ~ 25V Family Name: FAN302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 871465-FAN302ULMY
Series: mWSaver™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 140kHz 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 5V ~ 25V
Family Name: FAN302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FAN302ULMY - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN302ULMY
PMIC - AC DC Converters, Offline Switchers FAN302ULMY
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 871465-FAN302ULMY FAN302ULMY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302ULMY PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 - 1044432-ICE2B765P2BKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Isolated AC/DC Converter - BP5723-33 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 3.3 volts
Input Voltage 113 to 374 volts
View Details