Infineon Technologies AG AC-DC PWM-PFC Controller, Half-bridge and LLC controller ICE2HS01G

Description
Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be realized for LLC converter operated with secondary switching current in both CCM and DCM conditions. No special synchronous rectification controller IC is needed at the secondary side. The maximum switching frequency is supported up to 1MHz. Except the patented SR driving techniques, this IC provides very flexible design and integrates full protection functions as well. It's adjustable for maximum/minimum switching frequency, soft-start time and frequency, dead time between primary switches, turn-on and turn-off delay for secondary SR MOSFETs. The integrated protections include input voltage brownout, primary three-levels over current, secondary over load protection and no-load regulation. Summary of Features Resonant mode controller for Half-bridge LLC resonant converter with synchronous rectification drives 20-pin DSO package 30kHz to 1MHz switching frequency Adjustable minimum switching frequency with high accuracy 50% duty cycle for both primary and secondary gate drives Adjustable dead time with high accuracy Driving signal for synchronous rectification which support full operation of Half-bridge LLC resonant converter Internal and External disable function for synchronous rectification Mains input under voltage protection with adjustable hysteresis Three levels of overcurrent protection for enhanced dynamic performance Open-loop/over load protection with adjustable blanking time and restart time Adjustable over-temperature protection with latch-off External latch-off enable pin Benefits LLC can designed at resonant frequency with highest achievable efficiency Reliable operation of SR make design easy Control SR from primary controller save SR IC with low system cost Tight tolerance control enable lower cost for mass production Various protections enable easy system design with short design cycle Potential Applications PC LCD/PDP TV Server SMPS Applications DIN rail power supplies Energy Storage Systems EV charging Light electric vehicles (LEV) Power conversion Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes 1 2
Request a Quote Datasheet
Description
Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be realized for LLC converter operated with secondary switching current in both CCM and DCM conditions. No special synchronous rectification controller IC is needed at the secondary side. The maximum switching frequency is supported up to 1MHz. Except the patented SR driving techniques, this IC provides very flexible design and integrates full protection functions as well. It's adjustable for maximum/minimum switching frequency, soft-start time and frequency, dead time between primary switches, turn-on and turn-off delay for secondary SR MOSFETs. The integrated protections include input voltage brownout, primary three-levels over current, secondary over load protection and no-load regulation. Summary of Features Resonant mode controller for Half-bridge LLC resonant converter with synchronous rectification drives 20-pin DSO package 30kHz to 1MHz switching frequency Adjustable minimum switching frequency with high accuracy 50% duty cycle for both primary and secondary gate drives Adjustable dead time with high accuracy Driving signal for synchronous rectification which support full operation of Half-bridge LLC resonant converter Internal and External disable function for synchronous rectification Mains input under voltage protection with adjustable hysteresis Three levels of overcurrent protection for enhanced dynamic performance Open-loop/over load protection with adjustable blanking time and restart time Adjustable over-temperature protection with latch-off External latch-off enable pin Benefits LLC can designed at resonant frequency with highest achievable efficiency Reliable operation of SR make design easy Control SR from primary controller save SR IC with low system cost Tight tolerance control enable lower cost for mass production Various protections enable easy system design with short design cycle Potential Applications PC LCD/PDP TV Server SMPS Applications DIN rail power supplies Energy Storage Systems EV charging Light electric vehicles (LEV) Power conversion Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - ICE2HS01G - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, Half-bridge and LLC controller
ICE2HS01G
AC-DC PWM-PFC Controller, Half-bridge and LLC controller ICE2HS01G
Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be realized for LLC converter operated with secondary switching current in both CCM and DCM conditions. No special synchronous rectification controller IC is needed at the secondary side. The maximum switching frequency is supported up to 1MHz. Except the patented SR driving techniques, this IC provides very flexible design and integrates full protection functions as well. It's adjustable for maximum/minimum switching frequency, soft-start time and frequency, dead time between primary switches, turn-on and turn-off delay for secondary SR MOSFETs. The integrated protections include input voltage brownout, primary three-levels over current, secondary over load protection and no-load regulation. Summary of Features Resonant mode controller for Half-bridge LLC resonant converter with synchronous rectification drives 20-pin DSO package 30kHz to 1MHz switching frequency Adjustable minimum switching frequency with high accuracy 50% duty cycle for both primary and secondary gate drives Adjustable dead time with high accuracy Driving signal for synchronous rectification which support full operation of Half-bridge LLC resonant converter Internal and External disable function for synchronous rectification Mains input under voltage protection with adjustable hysteresis Three levels of overcurrent protection for enhanced dynamic performance Open-loop/over load protection with adjustable blanking time and restart time Adjustable over-temperature protection with latch-off External latch-off enable pin Benefits LLC can designed at resonant frequency with highest achievable efficiency Reliable operation of SR make design easy Control SR from primary controller save SR IC with low system cost Tight tolerance control enable lower cost for mass production Various protections enable easy system design with short design cycle Potential Applications PC LCD/PDP TV Server SMPS Applications DIN rail power supplies Energy Storage Systems EV charging Light electric vehicles (LEV) Power conversion Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs IRS44273L | Gate driver ICs CDM10VD | LED Dimming Interface IC IPP60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDL23N06PJ | Gate driver ICs IDH06G65C6 | CoolSiC™ Schottky Diodes 1 2

Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new driving techniques, the synchronous rectification can be realized for LLC converter operated with secondary switching current in both CCM and DCM conditions. No special synchronous rectification controller IC is needed at the secondary side. The maximum switching frequency is supported up to 1MHz. Except the patented SR driving techniques, this IC provides very flexible design and integrates full protection functions as well. It's adjustable for maximum/minimum switching frequency, soft-start time and frequency, dead time between primary switches, turn-on and turn-off delay for secondary SR MOSFETs. The integrated protections include input voltage brownout, primary three-levels over current, secondary over load protection and no-load regulation.


Summary of Features

  • Resonant mode controller for Half-bridge LLC resonant converter with synchronous rectification drives
  • 20-pin DSO package
  • 30kHz to 1MHz switching frequency
  • Adjustable minimum switching frequency with high accuracy
  • 50% duty cycle for both primary and secondary gate drives
  • Adjustable dead time with high accuracy
  • Driving signal for synchronous rectification which support full operation of Half-bridge LLC resonant converter
  • Internal and External disable function for synchronous rectification
  • Mains input under voltage protection with adjustable hysteresis
  • Three levels of overcurrent protection for enhanced dynamic performance
  • Open-loop/over load protection with adjustable blanking time and restart time
  • Adjustable over-temperature protection with latch-off
  • External latch-off enable pin

Benefits

  • LLC can designed at resonant frequency with highest achievable efficiency
  • Reliable operation of SR make design easy
  • Control SR from primary controller save SR IC with low system cost
  • Tight tolerance control enable lower cost for mass production
  • Various protections enable easy system design with short design cycle

Potential Applications

  • PC
  • LCD/PDP TV
  • Server SMPS

Applications

  • DIN rail power supplies
  • Energy Storage Systems
  • EV charging
  • Light electric vehicles (LEV)
  • Power conversion

Designers who used this product also designed with


  • 2EDL23N06PJ |
    Gate driver ICs
  • IDH06G65C6 |
    CoolSiC™ Schottky Diodes
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IRS44273L |
    Gate driver ICs
  • CDM10VD |
    LED Dimming Interface IC
  • IPP60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL23N06PJ |
    Gate driver ICs
  • IDH06G65C6 |
    CoolSiC™ Schottky Diodes
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IRS44273L |
    Gate driver ICs
  • CDM10VD |
    LED Dimming Interface IC
  • IPP60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDL23N06PJ |
    Gate driver ICs
  • IDH06G65C6 |
    CoolSiC™ Schottky Diodes

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE2HS01G
Product Name AC-DC PWM-PFC Controller, Half-bridge and LLC controller
Package Type Other; PG-DSO-20
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AC DC Converters, Offline Switches - ICE3B5065I - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 220 watts
View Details
2 suppliers
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995CZ - ICE5BR3995CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details