MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS15-23B12DR3

Description
Win Source Part Number: 1372987-LS15-23B12DR 3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS15-23BxxDR3 (15W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±2.5% Load Regulation: ±3%
Request a Quote Datasheet
Description
Win Source Part Number: 1372987-LS15-23B12DR 3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS15-23BxxDR3 (15W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±2.5% Load Regulation: ±3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372987-LS15-23B12DR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372987-LS15-23B12DR3
Power Supplies - Board Mount - AC DC Converters 1372987-LS15-23B12DR3
Win Source Part Number: 1372987-LS15-23B12DR 3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 49 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS15-23BxxDR3 (15W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.25A Power (Watts): 15 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±2.5% Load Regulation: ±3%

Win Source Part Number: 1372987-LS15-23B12DR3
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 49 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS15-23BxxDR3 (15W)
Package: Bulk
Product Status: Active
Package / Case: 6-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.25A
Power (Watts): 15 W
Number of Outputs: 1
Approval Agency: CE
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 12V
Efficiency: 84%
Standard Number: 60335-1; 62368-1
Line Regulation: ±2.5%
Load Regulation: ±3%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372987-LS15-23B12DR3
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details