Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z ICE2QR0665Z

Description
Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 38W SMPS design. The quasi QR CoolSET™ series continues to deliver design agility and miniaturization. Upon the successful F3 CoolSET™, this new series offer the possibility of higher efficiency and better EMI performance. The digital frequency reduction feature score a very stable operation with decreasing load change, and the fold-back correction keep the maximum power limits within tolerance desired by SMPS designers. The active burst mode operation during low power consumption, remains market leaders in providing best-in-class power consumption during standby. Summary of Features Integrated power IC with 650V avalanche rugged CoolMOS™, startup cell and QR flyback PWM controller digital frequency reduction with decreasing load, cycle-by-cycle current limitation with fold-back correction built-in digital soft-start active burst mode for lowest standby power <50mW latch-off mode for short-winding and output voltage enhanced integrated protection functions, modulated gate drive, etc. Benefits Higher efficiency low EMI noise low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications DIN rail power supplies Designers who used this product also designed with IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes
Request a Quote Datasheet
Description
Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 38W SMPS design. The quasi QR CoolSET™ series continues to deliver design agility and miniaturization. Upon the successful F3 CoolSET™, this new series offer the possibility of higher efficiency and better EMI performance. The digital frequency reduction feature score a very stable operation with decreasing load change, and the fold-back correction keep the maximum power limits within tolerance desired by SMPS designers. The active burst mode operation during low power consumption, remains market leaders in providing best-in-class power consumption during standby. Summary of Features Integrated power IC with 650V avalanche rugged CoolMOS™, startup cell and QR flyback PWM controller digital frequency reduction with decreasing load, cycle-by-cycle current limitation with fold-back correction built-in digital soft-start active burst mode for lowest standby power <50mW latch-off mode for short-winding and output voltage enhanced integrated protection functions, modulated gate drive, etc. Benefits Higher efficiency low EMI noise low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications DIN rail power supplies Designers who used this product also designed with IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z - ICE2QR0665Z - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z
ICE2QR0665Z
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z ICE2QR0665Z
Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 38W SMPS design. The quasi QR CoolSET™ series continues to deliver design agility and miniaturization. Upon the successful F3 CoolSET™, this new series offer the possibility of higher efficiency and better EMI performance. The digital frequency reduction feature score a very stable operation with decreasing load change, and the fold-back correction keep the maximum power limits within tolerance desired by SMPS designers. The active burst mode operation during low power consumption, remains market leaders in providing best-in-class power consumption during standby. Summary of Features Integrated power IC with 650V avalanche rugged CoolMOS™, startup cell and QR flyback PWM controller digital frequency reduction with decreasing load, cycle-by-cycle current limitation with fold-back correction built-in digital soft-start active burst mode for lowest standby power <50mW latch-off mode for short-winding and output voltage enhanced integrated protection functions, modulated gate drive, etc. Benefits Higher efficiency low EMI noise low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications DIN rail power supplies Designers who used this product also designed with IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes IPW60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT54-06 | Schottky Diodes

Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 38W SMPS design. The quasi QR CoolSET™ series continues to deliver design agility and miniaturization. Upon the successful F3 CoolSET™, this new series offer the possibility of higher efficiency and better EMI performance. The digital frequency reduction feature score a very stable operation with decreasing load change, and the fold-back correction keep the maximum power limits within tolerance desired by SMPS designers. The active burst mode operation during low power consumption, remains market leaders in providing best-in-class power consumption during standby.


Summary of Features

  • Integrated power IC with 650V avalanche rugged CoolMOS™, startup cell and QR flyback PWM controller
  • digital frequency reduction with decreasing load,
  • cycle-by-cycle current limitation with fold-back correction
  • built-in digital soft-start
  • active burst mode for lowest standby power <50mW
  • latch-off mode for short-winding and output voltage
  • enhanced integrated protection functions, modulated gate drive, etc.

Benefits

  • Higher efficiency
  • low EMI noise
  • low standby power, etc.

Potential Applications

  • Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc.

Applications

  • DIN rail power supplies

Designers who used this product also designed with


  • IPW60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAT54-06 |
    Schottky Diodes
  • IPW60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAT54-06 |
    Schottky Diodes
  • IPW60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAT54-06 |
    Schottky Diodes
Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR0665Z - 204975-ICE2QR0665Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR0665Z
204975-ICE2QR0665Z
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR0665Z 204975-ICE2QR0665Z
Manufacturer: Infineon Technologies Win Source Part Number: 204975-ICE2QR0665Z Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 79W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 50% Frequency - Switching: 52kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: PG-DIP-7 Supply Voltage - Operating: 10.5 V to 27 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 204975-ICE2QR0665Z
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 79W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 50%
Frequency - Switching: 52kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DIP-7
Supply Voltage - Operating: 10.5 V to 27 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE2QR0665Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2QR0665Z
AC DC Converters, Offline Switches ICE2QR0665Z
Converter Offline Flyback Topology 52kHz PG-DIP-7

Converter Offline Flyback Topology 52kHz PG-DIP-7

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number ICE2QR0665Z 204975-ICE2QR0665Z ICE2QR0665Z
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665Z PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR0665Z AC DC Converters, Offline Switches
Package Type Other; PG-DIP-7 DIP; Other; PG-DIP-7 DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 - XDPS2221 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details