STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP VB525SP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279101-VB525SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: VB525 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279101-VB525SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: VB525 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP
VB525SP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP VB525SP
Manufacturer: STMicroelectronics Win Source Part Number: 1279101-VB525SP Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 10-PowerSO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-10 Exposed Bottom Pad Current - Output (Maximum): 9A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: VB525 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1279101-VB525SP
Packaging: Tube
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 10-PowerSO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Current - Output (Maximum): 9A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: VB525
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VB525SP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VB525SP
PMIC - Power Distribution Switches, Load Drivers VB525SP
IC PWR DRVR BIPOLAR 1:1 PWRSO10

IC PWR DRVR BIPOLAR 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VB525SP VB525SP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VB525SP PMIC - Power Distribution Switches, Load Drivers
Outlets Bipolar
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details