STMicroelectronics, Inc. ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 ULN2004A

Description
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current
Datasheet
Description
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 - 70014195 - Allied Electronics, Inc.
Fort Worth, TX, USA
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60
70014195
ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 70014195
Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current

Seven Darlington Arrays, 50 V Voltage Output, 30 V Voltage Input, 500 mA Collector Current

Supplier's Site
Darlington Array 7Npn, 2004, Dip16; Product Range Stmicroelectronics - 26M4666 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Array 7Npn, 2004, Dip16; Product Range Stmicroelectronics
26M4666
Darlington Array 7Npn, 2004, Dip16; Product Range Stmicroelectronics 26M4666
DARLINGTON ARRAY 7NPN, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C; Transistor Polarity:NPN RoHS Compliant: Yes

DARLINGTON ARRAY 7NPN, 2004, DIP16; Product Range:-; MSL:-; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:500mA; DC Current Gain hFE:1000hFE; No. of Pins:16Pins; Operating Temperature Max:85°C; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 70014195 26M4666
Product Name ARRAY; DIP16; 7-CHANNEL DARLINGTON; 50V; 30V; 500MA COLLECTOR; 25MA IB; 60 Darlington Array 7Npn, 2004, Dip16; Product Range Stmicroelectronics
Device Type Array Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AT8993-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
5 suppliers