STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003TTR

Description
Win Source Part Number: 1376742-ULN2003TTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ULx200xA Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: ULN2003 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: NPN Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 7 Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Voltage - Load: 50V (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1376742-ULN2003TTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ULx200xA Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: ULN2003 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: NPN Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 7 Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Voltage - Load: 50V (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1376742-ULN2003TTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1376742-ULN2003TTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1376742-ULN2003TTR
Win Source Part Number: 1376742-ULN2003TTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ULx200xA Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: ULN2003 Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: NPN Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 7 Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Voltage - Load: 50V (Max)

Win Source Part Number: 1376742-ULN2003TTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ULx200xA
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: ULN2003
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 500mA
Output Type: NPN
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 7
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Voltage - Load: 50V (Max)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1376742-ULN2003TTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF3A - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
5 suppliers
 - DG301AAA - Rochester Electronics
Rochester Electronics
Specs
Logic Family CMOS
Package Type TO-Can
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers