STMicroelectronics, Inc. Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Stmicroelectronics ULN2003D1013TR

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Stmicroelectronics - 89K1131 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Stmicroelectronics
89K1131
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Stmicroelectronics 89K1131
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 2 - 1 year; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 89K1131
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-BCM20704UA2KFFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Reel
View Details