STMicroelectronics Interface - Interface - CODECs - TSX5070FN013TR TSX5070FN013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937864-TSX5070FN013T R Features: PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.5x11.5) Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSX5070 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.5x11.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2336-1, 497-2336-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937864-TSX5070FN013T R Features: PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.5x11.5) Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSX5070 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.5x11.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2336-1, 497-2336-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TSX5070FN013TR - 937864-TSX5070FN013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TSX5070FN013TR
937864-TSX5070FN013TR
Interface - Interface - CODECs - TSX5070FN013TR 937864-TSX5070FN013TR
Manufacturer: STMicroelectronics Win Source Part Number: 937864-TSX5070FN013T R Features: PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.5x11.5) Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSX5070 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.5x11.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-2336-1, 497-2336-2

Manufacturer: STMicroelectronics
Win Source Part Number: 937864-TSX5070FN013TR
Features: PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.5x11.5)
Package: 28-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSX5070
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.5x11.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-2336-1, 497-2336-2

Buy Now Datasheet
Interface Transceiver IC - 716-TSX5070FN013TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-TSX5070FN013TR
Interface Transceiver IC 716-TSX5070FN013TR
IC CODEC/FILTER PROGRMBL 28-PLCC Product overview: TSX5070FN013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TSX5070FN013TR can be used for catalog matching and distributor lookup.

IC CODEC/FILTER PROGRMBL 28-PLCC Product overview: TSX5070FN013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TSX5070FN013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - CODECs - TSX5070FN013TR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TSX5070FN013TR
Interface - CODECs TSX5070FN013TR
IC CODEC/FILTER PROGRMBL 28-PLCC

IC CODEC/FILTER PROGRMBL 28-PLCC

Supplier's Site Datasheet
CODECS - TSX5070FN013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface PCM Audio Interface 28-PLCC (11.5x11.5)

PCM, Filter Interface PCM Audio Interface 28-PLCC (11.5x11.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937864-TSX5070FN013TR 716-TSX5070FN013TR TSX5070FN013TR TSX5070FN013TR
Product Name Interface - Interface - CODECs - TSX5070FN013TR Interface Transceiver IC Interface - CODECs CODECS
Device Type Sensor Interface Transceiver Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details