Quad Differential Comparator 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071149-LM2901AVQPWRG
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM339EPT; LM339PWLE; LM2901AVQPWRG4; LM2901AVQPWR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quad Comparator, 32V, 125°C, 2mA, 0.3us, TSSOP Product overview: LM2901AVQPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, 2mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 32V, 2mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AVQPWRG4 can be used for catalog matching and distributor lookup.
Analog Comparators Quad Diff Comparator
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
IC COMPARATOR DIFF QUAD 14TSSOP
Analog Comparators Quad Diff Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2901AVQPWRG4 | 071149-LM2901AVQPWRG4 | 692-LM2901AVQPWRG4 | LM2901AVQPWRG4 | LM2901AVQPWRG4 | LM2901AVQPWRG4 | 815-LM2901AVQPWRG4 |
| Product Name | LM2901AV Quad Differential Comparator | Linear - Linear - Comparators - LM2901AVQPWRG4 | Quad 32V 2mA TSSOP Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Analog Comparators Quad Diff Comparator |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 32 volts | 2 to 36 volts | 2 to 32 volts | 5 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |