Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: ALD2301ASAL from Advanced Linear Devices, Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ALD2301ASAL can be used for catalog matching and distributor lookup.
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 768408-ALD2301ASAL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, NMOS, Open-Drain, TTL
Number of Elements: 2
Current - Output (Typ): 60mA
Family Name: ALD2301A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 3 V ~ 10 V, ±1.5 V ~ 5 V
Maximum Quiescent Current: 180μA
Voltage - Input Offset (Maximum): 2mV @ 5V
Current - Input Bias (Maximum): 200pA @ 5V
Alternative Parts (Cross-Reference): MAX973ESA+; MAX973ESA+T; MAX973ESA-T; MAX973ESA;
Introduction Date: February 11, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC
IC COMP VOLT CMOS OD DUAL 8SOIC
Analog Comparators 2mV Open Drain Drvr
| Advanced Linear Devices, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | ALD2301ASAL | 692-ALD2301ASAL | 768408-ALD2301ASAL | ALD2301ASAL | ALD2301ASAL | ALD2301ASAL |
| Product Name | Dual CMOS Voltage Comparator, Open Drain Driver | Linear Comparator IC | Linear - Linear - Comparators - ALD2301ASAL | Comparators | Linear - Comparators | Analog Comparators |
| Supply Voltage (VS) | 3 to 10 volts | 12 volts | ||||
| Source Current (IS) | 0.0900 milliamps | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | CMOS | TTL; CMOS; CMOS, NMOS, Open-Drain, TTL |