STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSV792IYST

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-TSV792IYSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSV792IYSTDKR-ND
Instrumentation, Op Amps, Buffer Amps 497-TSV792IYSTDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TSV792IYSTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSV792IYSTTR-ND
Instrumentation, Op Amps, Buffer Amps 497-TSV792IYSTTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TSV792IYSTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSV792IYSTCT-ND
Instrumentation, Op Amps, Buffer Amps 497-TSV792IYSTCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Op Amps - 2318100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2318100
Op Amps 2318100
STMicroelectronics TSV792IYST

STMicroelectronics TSV792IYST

Supplier's Site
Op Amps - 2318102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2318102P
Op Amps 2318102P
STMicroelectronics TSV792IYST

STMicroelectronics TSV792IYST

Supplier's Site
Op Amps - 2318102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2318102
Op Amps 2318102
STMicroelectronics TSV792IYST

STMicroelectronics TSV792IYST

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1339079-TSV792IYST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1339079-TSV792IYST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1339079-TSV792IYST
Win Source Part Number: 1339079-TSV792IYST Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 30V/µs Gain Bandwidth Product: 50 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 200 µV Current - Supply: 5.5mA (x2 Channels) Current - Output / Channel: 70 mA Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1339079-TSV792IYST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 200 µV
Current - Supply: 5.5mA (x2 Channels)
Current - Output / Channel: 70 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Operational Amplifier IC - 687-TSV792IYST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TSV792IYST
Operational Amplifier IC 687-TSV792IYST
IC OPAMP GP 2 CIRCUIT 8MINISO Product overview: TSV792IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV792IYST can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8MINISO Product overview: TSV792IYST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV792IYST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV792IYST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV792IYST
Integrated Circuits (ICs) - Linear - Amplifiers TSV792IYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV792IYST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV792IYST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV792IYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV792IYST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV792IYST
Instrumentation, OP Amps, Buffer Amps TSV792IYST
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO

Buy Now Datasheet
Opamp, 50Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 96AJ0421 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 50Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
96AJ0421
Opamp, 50Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 96AJ0421
OPAMP, 50MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 50MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSV792IYST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSV792IYST
Instrumentation, OP Amps, Buffer Amps TSV792IYST
IC OPAMP GP 2 CIRCUIT 8MINISO

IC OPAMP GP 2 CIRCUIT 8MINISO

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 497-TSV792IYSTDKR-ND 2318100 1339079-TSV792IYST 687-TSV792IYST TSV792IYST TSV792IYST TSV792IYST 96AJ0421 TSV792IYST
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Opamp, 50Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 5.5 milliamps 5.5 milliamps 5.5 milliamps 5.5 milliamps
Slew Rate 30 V/µs 30 V/µs 30 V/µs 3.00E-5 V/µs 30 V/µs 30 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MiniSO 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Tape & Reel (TR) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers