STMicroelectronics PMIC - PMIC - Battery Chargers - TSM101ACDT TSM101ACDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035343-TSM101ACDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035343-TSM101ACDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM101ACDT - 035343-TSM101ACDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM101ACDT
035343-TSM101ACDT
PMIC - PMIC - Battery Chargers - TSM101ACDT 035343-TSM101ACDT
Manufacturer: STMicroelectronics Win Source Part Number: 035343-TSM101ACDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035343-TSM101ACDT
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 035343-TSM101ACDT
Product Name PMIC - PMIC - Battery Chargers - TSM101ACDT
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - ISL9204IRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 350 mA
View Details
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers