STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1013IDT TSM1013IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114687-TSM1013IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114687-TSM1013IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1013IDT - 1114687-TSM1013IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1013IDT
1114687-TSM1013IDT
PMIC - PMIC - Battery Chargers - TSM1013IDT 1114687-TSM1013IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114687-TSM1013IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114687-TSM1013IDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1114687-TSM1013IDT
Product Name PMIC - PMIC - Battery Chargers - TSM1013IDT
Package Type 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - MAX8804WETA+T - Lingto Electronic Limited
Specs
Cell Type Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details