STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1013AIDT TSM1013AIDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 131168-TSM1013AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 131168-TSM1013AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1013AIDT - 131168-TSM1013AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1013AIDT
131168-TSM1013AIDT
PMIC - PMIC - Battery Chargers - TSM1013AIDT 131168-TSM1013AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 131168-TSM1013AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 131168-TSM1013AIDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 131168-TSM1013AIDT
Product Name PMIC - PMIC - Battery Chargers - TSM1013AIDT
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ADP3810AR-12.6-RL7 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 12.6 volts
View Details
Battery Management - 1908256 - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type So
Pins 16
View Details