STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1012IDT TSM1012IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035341-TSM1012IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035341-TSM1012IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1012IDT - 035341-TSM1012IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1012IDT
035341-TSM1012IDT
PMIC - PMIC - Battery Chargers - TSM1012IDT 035341-TSM1012IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035341-TSM1012IDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035341-TSM1012IDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 035341-TSM1012IDT
Product Name PMIC - PMIC - Battery Chargers - TSM1012IDT
Package Type 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - ICC80QSGXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1901656P - RS Components, Ltd.
Specs
Cell Type Nickel-Cadmium, Nickel-Metal Hydride
Package Type DIP; PDIP; PDIP
Pins 16
View Details