STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1011IDT TSM1011IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 720956-TSM1011IDT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF; LTC1960CG#TR; LTC1960CUHF#TR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 720956-TSM1011IDT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF; LTC1960CG#TR; LTC1960CUHF#TR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1011IDT - 720956-TSM1011IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1011IDT
720956-TSM1011IDT
PMIC - PMIC - Battery Chargers - TSM1011IDT 720956-TSM1011IDT
Manufacturer: STMicroelectronics Win Source Part Number: 720956-TSM1011IDT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF; LTC1960CG#TR; LTC1960CUHF#TR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 720956-TSM1011IDT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Current - Charging: Constant
Family Name: TSM1011
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC1960CUHF; LTC1960CG#TR; LTC1960CUHF#TR;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 720956-TSM1011IDT
Product Name PMIC - PMIC - Battery Chargers - TSM1011IDT
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger - BQ24170RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details