STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1011AIST TSM1011AIST

Description
Manufacturer: STMicroelectronics Win Source Part Number: 720955-TSM1011AIST Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete(EOL) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-MiniSO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX20335AEWX+; MAX14690JEWX+; MAX14676EWO+; Introduction Date: November 20, 1997 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 720955-TSM1011AIST Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete(EOL) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-MiniSO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX20335AEWX+; MAX14690JEWX+; MAX14676EWO+; Introduction Date: November 20, 1997 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1011AIST - 720955-TSM1011AIST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1011AIST
720955-TSM1011AIST
PMIC - PMIC - Battery Chargers - TSM1011AIST 720955-TSM1011AIST
Manufacturer: STMicroelectronics Win Source Part Number: 720955-TSM1011AIST Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete(EOL) Current - Charging: Constant Family Name: TSM1011 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 8-MiniSO Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX20335AEWX+; MAX14690JEWX+; MAX14676EWO+; Introduction Date: November 20, 1997 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 720955-TSM1011AIST
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 105°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Part Status: Obsolete(EOL)
Current - Charging: Constant
Family Name: TSM1011
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-MiniSO
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX20335AEWX+; MAX14690JEWX+; MAX14676EWO+;
Introduction Date: November 20, 1997
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 720955-TSM1011AIST
Product Name PMIC - PMIC - Battery Chargers - TSM1011AIST
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR3Z - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details