Manufacturer: STMicroelectronics
Win Source Part Number: 054422-TSH24IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2.5mV
Family Name: TSH24
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 25MHz
Alternative Parts (Cross-Reference): UPC324C-A; UPC324C; UPC324C-A/JM; MB3615-P;
Introduction Date: June 25, 1998
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
General Purpose Amplifier 4 Circuit 14-DIP
4-Ch Bipolar Op Amp, 25MHz GBW, 15V, PDIP, Through Hole Product overview: TSH24IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 25MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH24IN can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054422-TSH24IN | TSH24IN-ND | 687-TSH24IN | TSH24IN | TSH24IN | TSH24IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH24IN | Instrumentation, Op Amps, Buffer Amps | Through-Hole 25MHz 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 3 volts | |||
| Source Current (IS) | 2.15 milliamps | 2.15 milliamps | 2.15 milliamps | 2.15 milliamps | ||
| VOS | 2.5 millivolts | 2.5 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||
| GBW | 25 MHz | 25 MHz |