Advanced Linear Devices, Inc. Dual 5V Rail-to-Rail Precision Operational Amplifier ALD2702PAL

Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual 5V Rail-to-Rail Precision Operational Amplifier
ALD2702PAL
Dual 5V Rail-to-Rail Precision Operational Amplifier ALD2702PAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1014-1136-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1014-1136-ND
Instrumentation, Op Amps, Buffer Amps 1014-1136-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD2702PAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2702PAL
Instrumentation, OP Amps, Buffer Amps ALD2702PAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2702PAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2702PAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2702PAL
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2702PAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2702PAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2702PAL
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2702PAL 1014-1136-ND ALD2702PAL ALD2702PAL ALD2702PAL
Product Name Dual 5V Rail-to-Rail Precision Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4 to 10 volts 4 volts
Source Current (IS) 1.5 milliamps 2 milliamps 2 milliamps 2 milliamps
IBIAS 2.00E-5 µA 1.00E-6 µA
GBW 1.5 MHz 1.5 MHz
Slew Rate 1.9 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers