The TSH112ID is a dual current feedback operational amplifier designed for high-performance applications. It features a low noise level of 3nV/,àöHz and a low supply current of 3.2mA, making it efficient for various uses. The amplifier supports a wide bandwidth of 100MHz and a high slew rate of 450V/Oºs, which is beneficial for applications requiring rapid signal processing. Operating from a supply voltage range of 5V to 12V, the TSH112ID can drive a 100Ω load with a minimum output swing of 9V when powered by a 12V supply. It is available in compact SO-8 and TSSOP8 packages, which are advantageous for space-constrained designs. The device is specified for a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. Applications for the TSH112ID include high-end video drivers, A/D converter drivers, and high-end audio systems, where low distortion and high fidelity are critical. Its standby function allows for power-saving modes, enhancing its versatility in various circuit designs.
Manufacturer: STMicroelectronics
Win Source Part Number: 901290-TSH112ID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier 2 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSH112
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-3062-5, 497-3062-5-NDR, -497-3062-5-NDR, 497-3062-5, 1805-TSH112ID
Dual Op-Amp, 100MHz GBW, 450V/µs SR, SOIC, 2.5-12V Product overview: TSH112ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 450V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 450V, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH112ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 901290-TSH112ID | 687-TSH112ID | 497-3062-5-ND | TSH112ID | TSH112ID | TSH112ID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH112ID | Dual 100MHz 450V 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Automotive | |||||
| Supply Voltage (VS) | 6 volts | 5 volts | ||||
| Slew Rate | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs |