STMicroelectronics, Inc. Current Sensing Amplifiers TSC2011IYDT

Description
STMicroelectronics TSC2011IYDT
Request a Quote Datasheet
Description
STMicroelectronics TSC2011IYDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Amplifiers - 2085082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2085082P
Current Sensing Amplifiers 2085082P
STMicroelectronics TSC2011IYDT

STMicroelectronics TSC2011IYDT

Supplier's Site
Current Sensing Amplifiers - 2085082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2085082
Current Sensing Amplifiers 2085082
STMicroelectronics TSC2011IYDT

STMicroelectronics TSC2011IYDT

Supplier's Site
Current Sensing Amplifiers - 2085081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
2085081
Current Sensing Amplifiers 2085081
STMicroelectronics TSC2011IYDT

STMicroelectronics TSC2011IYDT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-TSC2011IYDTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSC2011IYDTTR-ND
Instrumentation, Op Amps, Buffer Amps 497-TSC2011IYDTTR-ND
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TSC2011IYDTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSC2011IYDTCT-ND
Instrumentation, Op Amps, Buffer Amps 497-TSC2011IYDTCT-ND
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-TSC2011IYDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-TSC2011IYDTDKR-ND
Instrumentation, Op Amps, Buffer Amps 497-TSC2011IYDTDKR-ND
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Slew Rate: 7V/µs Current - Input Bias: 350 µA -3db Bandwidth: 750 kHz Current - Supply: 1.6mA

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Current Sense
Number of Circuits: 1
Slew Rate: 7V/µs
Current - Input Bias: 350 µA
-3db Bandwidth: 750 kHz
Current - Supply: 1.6mA

Buy Now Datasheet
 - TSC2011IYDT - Rochester Electronics
Newburyport, MA, United States
High voltage, precision, bidirectional current sense amplifier

High voltage, precision, bidirectional current sense amplifier

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TSC2011IYDT
Operational Amplifier IC 687-TSC2011IYDT
IC CURRENT SENSE 1 CIRCUIT 8SOIC Product overview: TSC2011IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2011IYDT can be used for catalog matching and distributor lookup.

IC CURRENT SENSE 1 CIRCUIT 8SOIC Product overview: TSC2011IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC2011IYDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSC2011IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSC2011IYDT
Integrated Circuits (ICs) - Linear - Amplifiers TSC2011IYDT
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSC2011IYDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TSC2011IYDT
Instrumentation, OP Amps, Buffer Amps TSC2011IYDT
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Current Sense Amp, 750 Khz, Soic-8 Rohs Compliant Stmicroelectronics - 36AJ4572 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amp, 750 Khz, Soic-8 Rohs Compliant Stmicroelectronics
36AJ4572
Current Sense Amp, 750 Khz, Soic-8 Rohs Compliant Stmicroelectronics 36AJ4572
CURRENT SENSE AMP, 750 KHZ, SOIC-8 ROHS COMPLIANT: YES

CURRENT SENSE AMP, 750 KHZ, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC2011IYDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSC2011IYDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSC2011IYDT
IC CURRENT SENSE 1 CIRCUIT 8SOIC

IC CURRENT SENSE 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSC2011IYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSC2011IYDT
Instrumentation, OP Amps, Buffer Amps TSC2011IYDT
Current Sense Amplifier 1 Circuit 8-SOIC

Current Sense Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 2085082P 2085082 497-TSC2011IYDTTR-ND TSC2011IYDT 687-TSC2011IYDT TSC2011IYDT TSC2011IYDT 36AJ4572 TSC2011IYDT TSC2011IYDT
Product Name Current Sensing Amplifiers Current Sensing Amplifiers Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Current Sense Amp, 750 Khz, Soic-8 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Current Sense Amplifier Current Sense Amplifier Current Sense Amplifier
Standards and Certifications RoHS RoHS RoHS
Package Type So8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 1.6 milliamps 1.6 milliamps 1.6 milliamps 1.6 milliamps
Slew Rate 7 V/µs 7 V/µs 7 V/µs 7.00E-6 V/µs 7 V/µs 7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Op Amps - 1906338P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604ARZ - Lingto Electronic Limited
Specs
Source Current (IS) 32 milliamps
Bandwidth 40 MHz
View Details