12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
Manufacturer: STMicroelectronics
Win Source Part Number: 054163-TSA1204IFT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.25 V to 2.7 V
Digital Supply Voltage: 2.25 V to 2.7 V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
2-CH 12-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PQFP48, 7 X 7 MM, PLASTIC, TQFP-48 Product overview: TSA1204IFT from STMicroelectronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TSA1204IFT can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 48TQFP
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 12BIT PIPELINED 48TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 497-5435-2-ND | 054163-TSA1204IFT | 700-TSA1204IFT | TSA1204IFT | TSA1204IFT | TSA1204IFT |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TSA1204IFT | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 48 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |