STMicroelectronics, Inc. Comparators TS862IPT

Description
Comparator General Purpose Push-Pull 8-TSSOP
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-8132-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8132-6-ND
Comparators 497-8132-6-ND
Comparator General Purpose Push-Pull 8-TSSOP

Comparator General Purpose Push-Pull 8-TSSOP

Buy Now Datasheet
Comparators - 497-8132-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8132-1-ND
Comparators 497-8132-1-ND
Comparator General Purpose Push-Pull 8-TSSOP

Comparator General Purpose Push-Pull 8-TSSOP

Buy Now Datasheet
Comparators - 497-8132-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8132-2-ND
Comparators 497-8132-2-ND
Comparator General Purpose Push-Pull 8-TSSOP

Comparator General Purpose Push-Pull 8-TSSOP

Buy Now Datasheet
Linear - Linear - Comparators - TS862IPT - TS862IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS862IPT
TS862IPT
Linear - Linear - Comparators - TS862IPT TS862IPT
Manufacturer: STMicroelectronics Win Source Part Number: 112439-TS862IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 112439-TS862IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS862IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS862IPT
Integrated Circuits (ICs) - Linear - Comparators TS862IPT
IC COMPARATOR 2 GEN PUR 8TSSOP

IC COMPARATOR 2 GEN PUR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-8132-6-ND TS862IPT TS862IPT
Product Name Comparators Linear - Linear - Comparators - TS862IPT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - MCP65R41T-1202E/CHYTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers