STMicroelectronics, Inc. Voltage Reference TS822AIZ

Description
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TS822AIZ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TS822AIZ-ND
Voltage Reference TS822AIZ-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TS822AIZ
Precision Voltage Reference IC 693-TS822AIZ
IC VREF SHUNT 1% TO92-3 Product overview: TS822AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS822AIZ can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% TO92-3 Product overview: TS822AIZ from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS822AIZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TS822AIZ - 802829-TS822AIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TS822AIZ
802829-TS822AIZ
PMIC - PMIC - Voltage Reference - TS822AIZ 802829-TS822AIZ
Manufacturer: STMicroelectronics Win Source Part Number: 802829-TS822AIZ Packaging: Bulk Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 100ppm/°C Current - Output: 15mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Current - Cathode: 60μA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: TS822

Manufacturer: STMicroelectronics
Win Source Part Number: 802829-TS822AIZ
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Current - Output: 15mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 60μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TS822

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TS822AIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TS822AIZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TS822AIZ
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
PMIC - Voltage Reference - TS822AIZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TS822AIZ
PMIC - Voltage Reference TS822AIZ
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TS822AIZ-ND 693-TS822AIZ 802829-TS822AIZ TS822AIZ TS822AIZ
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TS822AIZ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
TC 100 ppm/C 100 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR512ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - X60003DIG3-41 - 1281053-X60003DIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 20 ppm/C
View Details
3 suppliers