Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - ISL21007BFB812Z-TK ISL21007BFB812Z-TK

Description
Manufacturer: Intersil Win Source Part Number: 1048186-ISL21007BFB8 12Z-TK Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048186-ISL21007BFB8 12Z-TK Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL21007BFB812Z-TK - 1048186-ISL21007BFB812Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21007BFB812Z-TK
1048186-ISL21007BFB812Z-TK
PMIC - PMIC - Voltage Reference - ISL21007BFB812Z-TK 1048186-ISL21007BFB812Z-TK
Manufacturer: Intersil Win Source Part Number: 1048186-ISL21007BFB8 12Z-TK Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±0.04% Temperature Coefficient: 3ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048186-ISL21007BFB812Z-TK
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±0.04%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.25V SOIC Precision Voltage Reference IC
693-ISL21007BFB812Z-TK
1.25V SOIC Precision Voltage Reference IC 693-ISL21007BFB812Z-TK
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO8, ROHS COMPLIANT, PLASTIC, MS-012AA, SOIC-8 Product overview: ISL21007BFB812Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB812Z- TK can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.25V, PDSO8, ROHS COMPLIANT, PLASTIC, MS-012AA, SOIC-8 Product overview: ISL21007BFB812Z-TK from Intersil is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21007BFB812Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL21007BFB812Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21007BFB812Z-TK
PMIC - Voltage Reference ISL21007BFB812Z-TK
IC VREF SERIES PREC 1.25V 8-SOIC

IC VREF SERIES PREC 1.25V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1048186-ISL21007BFB812Z-TK 693-ISL21007BFB812Z-TK ISL21007BFB812Z-TK
Product Name PMIC - PMIC - Voltage Reference - ISL21007BFB812Z-TK 1.25V SOIC Precision Voltage Reference IC PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; SOIC SOIC
Life Cycle Stage Obsolete(EOL)
TC 3 ppm/C
IQ 0.1500 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002CIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
8 suppliers