The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010DFH310Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010DFH310Z-
Manufacturer: Renesas Electronics America Inc
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Operating Temperature: -40°C ~ 125°C (TA)
Package: Tape & Reel (TR)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: ISL21010
Product Status: Active
Series Voltage Reference IC Fixed 1.024V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.024V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 1.024V V ±0.2% 25mA SOT-23-3
VOLTAGE REF, SERIES, 1.024V, 125DEGC ROHS COMPLIANT: YES
IC VREF SERIES 0.2% SOT23-3
Voltage References PBFREE PRECISION 1 024V LW V FGA"F 0
IC VREF SERIES 0.2% SOT23-3
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21010DFH310Z-TK | 693-ISL21010DFH310Z-TK | ISL21010DFH310Z-TKCT-ND | 15AJ2448 | ISL21010DFH310Z-TK | ISL21010DFH310Z-TK | ISL21010DFH310Z-TK | |
| Product Name | Micropower Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | Voltage Reference | Voltage Ref, Series, 1.024V, 125Degc Rohs Compliant Renesas | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT3 | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| VREF | 1.02 volts | 1.02 volts | ||||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C | |||||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||||
| Accuracy | 0.2000 % | 0.2000 % |