Micropower, wide range of input offset voltage
4-Ch Op Amp, 3.5MHz GBW, 1.5-16V Supply, CMOS, SO Product overview: TS274IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035017-TS274IDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Hi-Performance
IC OPAMP GP 3.5MHZ 14SO
IC CMOS 4 CIRCUIT 14SO
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TS274IDT | 687-TS274IDT | 035017-TS274IDT | 497-2249-1-ND | TS274IDT | TS274IDT | TS274IDT | TS274IDT | 761-TS274IDT | TS274IDT |
| Product Name | 3.5MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS274IDT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 3.5MHZ 14SO | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC14 | Tape and Reel | 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | 3 volts | ||||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs |