Sensata Technologies M50 Series High Surge Current Rectifiers M5010012F

Description
Symbol M5060 M50100
Request a Quote Datasheet
Description
Symbol M5060 M50100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M50 Series High Surge Current Rectifiers - M5010012F - Sensata Technologies
Attleboro, MA, United States
M50 Series High Surge Current Rectifiers
M5010012F
M50 Series High Surge Current Rectifiers M5010012F
Symbol M5060 M50100

Symbol M5060 M50100

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M5010012F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
M5010012F
Discrete Semiconductor Products - Thyristors - SCRs - Modules M5010012F
MODULE POWER 100A 600V SCR CC

MODULE POWER 100A 600V SCR CC

Supplier's Site
Scr Thyristor, 100A, Single Phase; Scr Module Type Sensata/crydom - 73M3310 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 100A, Single Phase; Scr Module Type Sensata/crydom
73M3310
Scr Thyristor, 100A, Single Phase; Scr Module Type Sensata/crydom 73M3310
SCR THYRISTOR, 100A, SINGLE PHASE; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:100A RoHS Compliant: Yes

SCR THYRISTOR, 100A, SINGLE PHASE; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Sensata Technologies Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number M5010012F M5010012F 73M3310
Product Name M50 Series High Surge Current Rectifiers Discrete Semiconductor Products - Thyristors - SCRs - Modules Scr Thyristor, 100A, Single Phase; Scr Module Type Sensata/crydom
Thyristor Type SCR SCR SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Thyristor Diode Module, 400V, 15A; Scr Module Type Sensata/crydom - 73M3211 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
4 suppliers
B-2 and B-2T Series SCR/Diode Module - B584-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B574-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details