Manufacturer: Renesas Electronics America
Win Source Part Number: 913118-BCR8FM-12LB#B
Series: *
Features: TRIAC
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 913118-BCR8FM-12LB#BB0 |
| Product Name | Triacs - BCR8FM-12LB#BB0 |
| Package Type | Bulk |